Panasonic Res, 3K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB3241V

Description
RES, 3K24, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K24, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1138
Res, 3K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1138
RES, 3K24, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K24, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8044
Res, 3K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8044
RES, 3K24, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K24, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1138
Product Name Res, 3K24, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details