Panasonic Res, 3K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB3091V

Description
RES, 3K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1134
Res, 3K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1134
RES, 3K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8040
Res, 3K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8040
RES, 3K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1134
Product Name Res, 3K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details