Panasonic Res, 30K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB3012V

Description
RES, 30K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8039
Res, 30K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8039
RES, 30K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 30K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1133
Res, 30K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1133
RES, 30K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 30K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8039
Product Name Res, 30K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details