Panasonic Res, 21K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB2102V

Description
RES, 21K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 21K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1095
Res, 21K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1095
RES, 21K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 21K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4057
Res, 21K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4057
RES, 21K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 21K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1095
Product Name Res, 21K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 21000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details