Panasonic Res, 1K69, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1691V

Description
RES, 1K69, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K69, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K69, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7989
Res, 1K69, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7989
RES, 1K69, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K69, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K69, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1074
Res, 1K69, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1074
RES, 1K69, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K69, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7989
Product Name Res, 1K69, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers