Panasonic Res, 1K58, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1581V

Description
RES, 1K58, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K58, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K58, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7981
Res, 1K58, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7981
RES, 1K58, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K58, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K58, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1066
Res, 1K58, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1066
RES, 1K58, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K58, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7981
Product Name Res, 1K58, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details