Panasonic Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1272V

Description
RES, 12K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 12K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7967
Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7967
RES, 12K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 12K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1049
Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1049
RES, 12K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 12K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7967
Product Name Res, 12K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers