Panasonic Res, 10K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1072V

Description
RES, 10K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 10K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7952
Res, 10K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7952
RES, 10K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 10K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1033
Res, 10K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1033
RES, 10K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 10K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7952
Product Name Res, 10K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details