Panasonic Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB8252V

Description
RES, 82K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 82K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4043
Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4043
RES, 82K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 82K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1008
Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1008
RES, 82K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 82K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4043
Product Name Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details