Panasonic Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB8202V

Description
RES, 82K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1006
Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1006
RES, 82K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 82K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7933
Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7933
RES, 82K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 82K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1006
Product Name Res, 82K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details