Panasonic Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB8062V

Description
RES, 80K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 80K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1004
Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1004
RES, 80K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 80K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7931
Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7931
RES, 80K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 80K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1004
Product Name Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details