Panasonic Res, 8K06, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB8061V

Description
RES, 8K06, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 8K06, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K06, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7930
Res, 8K06, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7930
RES, 8K06, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 8K06, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1003
Res, 8K06, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1003
RES, 8K06, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 8K06, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7930
Product Name Res, 8K06, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details