Panasonic Res, 7K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB7151V

Description
RES, 7K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 7K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7920
Res, 7K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7920
RES, 7K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 7K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0993
Res, 7K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0993
RES, 7K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 7K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7920
Product Name Res, 7K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details