Panasonic Res, 6K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB6651V

Description
RES, 6K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 6K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4042
Res, 6K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4042
RES, 6K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0985
Res, 6K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0985
RES, 6K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4042
Product Name Res, 6K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details