Panasonic Res, 5K36, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB5361V

Description
RES, 5K36, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 5K36, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K36, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0963
Res, 5K36, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0963
RES, 5K36, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K36, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K36, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7895
Res, 5K36, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7895
RES, 5K36, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K36, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0963
Product Name Res, 5K36, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details