Panasonic Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB3921V

Description
RES, 3K92, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K92, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7867
Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7867
RES, 3K92, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K92, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0931
Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0931
RES, 3K92, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K92, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7867
Product Name Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers