Panasonic Res, 39K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB3902V

Description
RES, 39K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0930
Res, 39K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0930
RES, 39K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 39K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7866
Res, 39K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7866
RES, 39K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 39K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0930
Product Name Res, 39K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details