Panasonic Res, 29K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB2942V

Description
RES, 29K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 29K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7840
Res, 29K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7840
RES, 29K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 29K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0900
Res, 29K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0900
RES, 29K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 29K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7840
Product Name Res, 29K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details