Panasonic Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB2671V

Description
RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7830
Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7830
RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0889
Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0889
RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7830
Product Name Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details