Panasonic Res, 22K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB2202V

Description
RES, 22K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7813
Res, 22K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7813
RES, 22K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 22K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0870
Res, 22K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0870
RES, 22K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7813
Product Name Res, 22K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details