Panasonic Res, 18K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1872V

Description
RES, 18K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 18K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7801
Res, 18K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7801
RES, 18K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 18K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0856
Res, 18K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0856
RES, 18K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 18K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7801
Product Name Res, 18K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details