Panasonic Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1802V

Description
RES, 18K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 18K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0852
Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0852
RES, 18K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 18K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7797
Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7797
RES, 18K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 18K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0852
Product Name Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details