Panasonic Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1652V

Description
RES, 16K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 16K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7790
Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7790
RES, 16K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 16K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0844
Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0844
RES, 16K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 16K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7790
Product Name Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details