Panasonic Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1651V

Description
RES, 1K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0843
Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0843
RES, 1K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7789
Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7789
RES, 1K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K65, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0843
Product Name Res, 1K65, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details