Panasonic Res, 1K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1201V

Description
RES, 1K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7766
Res, 1K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7766
RES, 1K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 1K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0813
Res, 1K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0813
RES, 1K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7766
Product Name Res, 1K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers