Panasonic Res, 1K13, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VPB1131V

Description
RES, 1K13, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K13, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K13, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0807
Res, 1K13, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0807
RES, 1K13, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K13, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K13, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7760
Res, 1K13, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7760
RES, 1K13, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K13, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0807
Product Name Res, 1K13, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details