Panasonic Chip Resistor - Surface Mount ERA-3VEB97R6V

Description
RES 97.6 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 97.6 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB97R6V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB97R6V
Chip Resistor - Surface Mount ERA-3VEB97R6V
RES 97.6 OHM 0.1% 1/8W 0603

RES 97.6 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 97R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6450
Res, 97R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6450
RES, 97R6, 0.1%, 100MW, 0603, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 97R6, 0.1%, 100MW, 0603, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0792
Res, 97R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0792
RES, 97R6, 0.1%, 100MW, 0603, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 97R6, 0.1%, 100MW, 0603, THIN FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB97R6V 67AH6450
Product Name Chip Resistor - Surface Mount Res, 97R6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers