Panasonic Chip Resistor - Surface Mount ERA-3VEB9761V

Description
RES 9.76K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 9.76K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB9761V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB9761V
Chip Resistor - Surface Mount ERA-3VEB9761V
RES 9.76K OHM 0.1% 1/8W 0603

RES 9.76K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 9K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0794
Res, 9K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0794
RES, 9K76, 0.1%, 100MW, 0603, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 9K76, 0.1%, 100MW, 0603, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6452
Res, 9K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6452
RES, 9K76, 0.1%, 100MW, 0603, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 9K76, 0.1%, 100MW, 0603, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB9761V 67AH0794
Product Name Chip Resistor - Surface Mount Res, 9K76, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details