Panasonic Chip Resistor - Surface Mount ERA-3VEB9101V

Description
RES 9.1K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 9.1K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB9101V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB9101V
Chip Resistor - Surface Mount ERA-3VEB9101V
RES 9.1K OHM 0.1% 1/8W 0603

RES 9.1K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 9K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6441
Res, 9K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6441
RES, 9K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0782
Res, 9K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0782
RES, 9K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 9K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB9101V 67AH6441
Product Name Chip Resistor - Surface Mount Res, 9K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573186 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details