Panasonic Chip Resistor - Surface Mount ERA-3VEB82R5V

Description
RES 82.5 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 82.5 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB82R5V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB82R5V
Chip Resistor - Surface Mount ERA-3VEB82R5V
RES 82.5 OHM 0.1% 1/8W 0603

RES 82.5 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 82R5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6419
Res, 82R5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6419
RES, 82R5, 0.1%, 100MW, 0603, THIN FILM; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 82R5, 0.1%, 100MW, 0603, THIN FILM; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0757
Res, 82R5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0757
RES, 82R5, 0.1%, 100MW, 0603, THIN FILM; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 82R5, 0.1%, 100MW, 0603, THIN FILM; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB82R5V 67AH6419
Product Name Chip Resistor - Surface Mount Res, 82R5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details