Panasonic Chip Resistor - Surface Mount ERA-3VEB8252V

Description
RES 82.5K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 82.5K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB8252V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB8252V
Chip Resistor - Surface Mount ERA-3VEB8252V
RES 82.5K OHM 0.1% 1/8W 0603

RES 82.5K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 82K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0763
Res, 82K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0763
RES, 82K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 82K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6425
Res, 82K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6425
RES, 82K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 82K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB8252V 67AH0763
Product Name Chip Resistor - Surface Mount Res, 82K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details