Panasonic Res, 82K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB8202V

Description
RES, 82K, 0.1%, 100MW, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 0.1%, 100MW, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0760
Res, 82K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0760
RES, 82K, 0.1%, 100MW, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 82K, 0.1%, 100MW, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 82K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6422
Res, 82K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6422
RES, 82K, 0.1%, 100MW, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 82K, 0.1%, 100MW, 0603, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0760
Product Name Res, 82K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details