Panasonic Res, 787R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB7870V

Description
RES, 787R, 0.1%, 100MW, 0603, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 787R, 0.1%, 100MW, 0603, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 787R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0749
Res, 787R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0749
RES, 787R, 0.1%, 100MW, 0603, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 787R, 0.1%, 100MW, 0603, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 787R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6411
Res, 787R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6411
RES, 787R, 0.1%, 100MW, 0603, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 787R, 0.1%, 100MW, 0603, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB7870V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB7870V
Chip Resistor - Surface Mount ERA-3VEB7870V
RES 787 OHM 0.1% 1/8W 0603

RES 787 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0749 ERA-3VEB7870V
Product Name Res, 787R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details