Panasonic Chip Resistor - Surface Mount ERA-3VEB73R2V

Description
RES 73.2 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 73.2 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB73R2V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB73R2V
Chip Resistor - Surface Mount ERA-3VEB73R2V
RES 73.2 OHM 0.1% 1/8W 0603

RES 73.2 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 73R2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0736
Res, 73R2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0736
RES, 73R2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:73.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 73R2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:73.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73R2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4011
Res, 73R2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4011
RES, 73R2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:73.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 73R2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:73.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB73R2V 67AH0736
Product Name Chip Resistor - Surface Mount Res, 73R2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573239 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details