Panasonic Res, 6K98, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB6981V

Description
RES, 6K98, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6394
Res, 6K98, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6394
RES, 6K98, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 6K98, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0730
Res, 6K98, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0730
RES, 6K98, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 6K98, 0.1%, 100MW, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB6981V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB6981V
Chip Resistor - Surface Mount ERA-3VEB6981V
RES 6.98K OHM 0.1% 1/8W 0603

RES 6.98K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6394 ERA-3VEB6981V
Product Name Res, 6K98, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details