Panasonic Chip Resistor - Surface Mount ERA-3VEB68R1V

Description
RES 68.1 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 68.1 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB68R1V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB68R1V
Chip Resistor - Surface Mount ERA-3VEB68R1V
RES 68.1 OHM 0.1% 1/8W 0603

RES 68.1 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4008
Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4008
RES, 68R1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 68R1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0721
Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0721
RES, 68R1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 68R1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB68R1V 67AH4008
Product Name Chip Resistor - Surface Mount Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers