Panasonic Chip Resistor - Surface Mount ERA-3VEB62R0V

Description
RES 62 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 62 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB62R0V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB62R0V
Chip Resistor - Surface Mount ERA-3VEB62R0V
RES 62 OHM 0.1% 1/8W 0603

RES 62 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 62R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0704
Res, 62R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0704
RES, 62R, 0.1%, 100MW, 0603, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 62R, 0.1%, 100MW, 0603, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6375
Res, 62R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6375
RES, 62R, 0.1%, 100MW, 0603, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 62R, 0.1%, 100MW, 0603, THIN FILM; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB62R0V 67AH0704
Product Name Chip Resistor - Surface Mount Res, 62R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 62 ohms 62 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details