Panasonic Chip Resistor - Surface Mount ERA-3VEB60R4V

Description
RES 60.4 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 60.4 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB60R4V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB60R4V
Chip Resistor - Surface Mount ERA-3VEB60R4V
RES 60.4 OHM 0.1% 1/8W 0603

RES 60.4 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 60R4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0696
Res, 60R4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0696
RES, 60R4, 0.1%, 100MW, 0603, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 60R4, 0.1%, 100MW, 0603, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60R4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6367
Res, 60R4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6367
RES, 60R4, 0.1%, 100MW, 0603, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 60R4, 0.1%, 100MW, 0603, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB60R4V 67AH0696
Product Name Chip Resistor - Surface Mount Res, 60R4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details