Panasonic Chip Resistor - Surface Mount ERA-3VEB6042V

Description
RES 60.4K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 60.4K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB6042V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB6042V
Chip Resistor - Surface Mount ERA-3VEB6042V
RES 60.4K OHM 0.1% 1/8W 0603

RES 60.4K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 60K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6370
Res, 60K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6370
RES, 60K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 60K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0699
Res, 60K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0699
RES, 60K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 60K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB6042V 67AH6370
Product Name Chip Resistor - Surface Mount Res, 60K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details