Panasonic Res, 59R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB59R0V

Description
RES, 59R, 0.1%, 100MW, 0603, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 59R, 0.1%, 100MW, 0603, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6363
Res, 59R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6363
RES, 59R, 0.1%, 100MW, 0603, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 59R, 0.1%, 100MW, 0603, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0692
Res, 59R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0692
RES, 59R, 0.1%, 100MW, 0603, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 59R, 0.1%, 100MW, 0603, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB59R0V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB59R0V
Chip Resistor - Surface Mount ERA-3VEB59R0V
RES 59 OHM 0.1% 1/8W 0603

RES 59 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6363 ERA-3VEB59R0V
Product Name Res, 59R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details