Panasonic Res, 59K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB5902V

Description
RES, 59K, 0.1%, 100MW, 0603, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 59K, 0.1%, 100MW, 0603, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0695
Res, 59K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0695
RES, 59K, 0.1%, 100MW, 0603, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 59K, 0.1%, 100MW, 0603, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6366
Res, 59K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6366
RES, 59K, 0.1%, 100MW, 0603, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 59K, 0.1%, 100MW, 0603, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB5902V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB5902V
Chip Resistor - Surface Mount ERA-3VEB5902V
RES 59K OHM 0.1% 1/8W 0603

RES 59K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0695 ERA-3VEB5902V
Product Name Res, 59K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 59000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details