Panasonic Chip Resistor - Surface Mount ERA-3VEB5762V

Description
RES 57.6K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 57.6K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB5762V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB5762V
Chip Resistor - Surface Mount ERA-3VEB5762V
RES 57.6K OHM 0.1% 1/8W 0603

RES 57.6K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 57K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6362
Res, 57K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6362
RES, 57K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 57K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0691
Res, 57K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0691
RES, 57K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 57K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB5762V 67AH6362
Product Name Chip Resistor - Surface Mount Res, 57K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details