Panasonic Res, 560R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB5600V

Description
RES, 560R, 0.1%, 100MW, 0603, THIN FILM; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 560R, 0.1%, 100MW, 0603, THIN FILM; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 560R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0682
Res, 560R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0682
RES, 560R, 0.1%, 100MW, 0603, THIN FILM; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 560R, 0.1%, 100MW, 0603, THIN FILM; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 560R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6353
Res, 560R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6353
RES, 560R, 0.1%, 100MW, 0603, THIN FILM; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 560R, 0.1%, 100MW, 0603, THIN FILM; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0682
Product Name Res, 560R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details