Panasonic Res, 51R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VEB51R0V

Description
RES, 51R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 51R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH3999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH3999
Res, 51R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH3999
RES, 51R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 51R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0660
Res, 51R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0660
RES, 51R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 51R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB51R0V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB51R0V
Chip Resistor - Surface Mount ERA-3VEB51R0V
RES 51 OHM 0.1% 1/8W 0603

RES 51 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH3999 ERA-3VEB51R0V
Product Name Res, 51R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 3-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details