Panasonic Chip Resistor - Surface Mount ERA-3VEB4992V

Description
RES 49.9K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 49.9K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB4992V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4992V
Chip Resistor - Surface Mount ERA-3VEB4992V
RES 49.9K OHM 0.1% 1/8W 0603

RES 49.9K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 49K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6334
Res, 49K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6334
RES, 49K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 49K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0659
Res, 49K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0659
RES, 49K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 49K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB4992V 67AH6334
Product Name Chip Resistor - Surface Mount Res, 49K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details