Panasonic Chip Resistor - Surface Mount ERA-3VEB4872V

Description
RES 48.7K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 48.7K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB4872V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4872V
Chip Resistor - Surface Mount ERA-3VEB4872V
RES 48.7K OHM 0.1% 1/8W 0603

RES 48.7K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 48K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0655
Res, 48K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0655
RES, 48K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 48K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6331
Res, 48K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6331
RES, 48K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 48K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB4872V 67AH0655
Product Name Chip Resistor - Surface Mount Res, 48K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details