Panasonic Res, 464R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB4640V

Description
RES, 464R, 0.1%, 100MW, 0603, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 464R, 0.1%, 100MW, 0603, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 464R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6317
Res, 464R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6317
RES, 464R, 0.1%, 100MW, 0603, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 464R, 0.1%, 100MW, 0603, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0641
Res, 464R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0641
RES, 464R, 0.1%, 100MW, 0603, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 464R, 0.1%, 100MW, 0603, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB4640V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4640V
Chip Resistor - Surface Mount ERA-3VEB4640V
RES 464 OHM 0.1% 1/8W 0603

RES 464 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6317 ERA-3VEB4640V
Product Name Res, 464R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details