Panasonic Chip Resistor - Surface Mount ERA-3VEB4422V

Description
RES 44.2K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 44.2K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB4422V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4422V
Chip Resistor - Surface Mount ERA-3VEB4422V
RES 44.2K OHM 0.1% 1/8W 0603

RES 44.2K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 44K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0637
Res, 44K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0637
RES, 44K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 44K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6313
Res, 44K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6313
RES, 44K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 44K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB4422V 67AH0637
Product Name Chip Resistor - Surface Mount Res, 44K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567489P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers