Panasonic Chip Resistor - Surface Mount ERA-3VEB4302V

Description
RES 43K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 43K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB4302V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4302V
Chip Resistor - Surface Mount ERA-3VEB4302V
RES 43K OHM 0.1% 1/8W 0603

RES 43K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 43K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6307
Res, 43K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6307
RES, 43K, 0.1%, 100MW, 0603, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 43K, 0.1%, 100MW, 0603, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0631
Res, 43K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0631
RES, 43K, 0.1%, 100MW, 0603, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 43K, 0.1%, 100MW, 0603, THIN FILM; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB4302V 67AH6307
Product Name Chip Resistor - Surface Mount Res, 43K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details