Panasonic Res, 412R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB4120V

Description
RES, 412R, 0.1%, 100MW, 0603, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 412R, 0.1%, 100MW, 0603, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6299
Res, 412R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6299
RES, 412R, 0.1%, 100MW, 0603, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 412R, 0.1%, 100MW, 0603, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0623
Res, 412R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0623
RES, 412R, 0.1%, 100MW, 0603, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 412R, 0.1%, 100MW, 0603, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB4120V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4120V
Chip Resistor - Surface Mount ERA-3VEB4120V
RES 412 OHM 0.1% 1/8W 0603

RES 412 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6299 ERA-3VEB4120V
Product Name Res, 412R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers